NEMA and IP Enclosures Suppliers in Elk Point, South Dakota

NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture. (more)
Thermo Bond Buildings, Inc.
Address: 109 E. Pleasant PO Box 445, Elk Point, SD 57025 United States
Business Type: Manufacturer
Description: Each equipment enclosure we make is designed to withstand a wide range of adverse conditions, including violent weather, temperature swings and rodent infestation. It doesn't matter if it our lightweight equipment shelters, our all metal buildings for the industrial and power generation industry or... (more)

Products